Vishay Intertechnology, Inc. RES 20K OHM 1/2W 0.25% AXIAL CMF5520K000CEEB

Description
RES 20Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 0.25% AXIAL - CMF5520K000CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 0.25% AXIAL
CMF5520K000CEEB
RES 20K OHM 1/2W 0.25% AXIAL CMF5520K000CEEB
RES 20Kohm 1/2W 0.25% AXIAL

RES 20Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K000CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000CEEB-ND
Through Hole Resistors CMF5520K000CEEB-ND
20 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20K .25% T-9 Eb E3 Vishay - 68P3674 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20K .25% T-9 Eb E3 Vishay
68P3674
Cmf-55 20K .25% T-9 Eb E3 Vishay 68P3674
CMF-55 20K .25% T-9 EB e3

CMF-55 20K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K000CEEB CMF5520K000CEEB-ND 68P3674
Product Name RES 20K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 20K .25% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers