Vishay Intertechnology, Inc. RES 20K OHM 1/2W 0.1% AXIAL CMF5520K000BHRE

Description
RES 20Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 0.1% AXIAL - CMF5520K000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 0.1% AXIAL
CMF5520K000BHRE
RES 20K OHM 1/2W 0.1% AXIAL CMF5520K000BHRE
RES 20Kohm 1/2W 0.1% AXIAL

RES 20Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000BHRE-ND
Through Hole Resistors CMF5520K000BHRE-ND
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 20K .1% T-2 R36 Vishay - 68P3672 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 20K .1% T-2 R36 Vishay
68P3672
Cmf-55 20K .1% T-2 R36 Vishay 68P3672
CMF-55 20K .1% T-2 R36

CMF-55 20K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K000BHRE CMF5520K000BHRE-ND 68P3672
Product Name RES 20K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 20K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details