Vishay Intertechnology, Inc. RES 20K OHM 1/2W 0.1% AXIAL CMF5520K000BERE70

Description
RES 20Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 0.1% AXIAL - CMF5520K000BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 0.1% AXIAL
CMF5520K000BERE70
RES 20K OHM 1/2W 0.1% AXIAL CMF5520K000BERE70
RES 20Kohm 1/2W 0.1% AXIAL

RES 20Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K000BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000BERE70-ND
Through Hole Resistors CMF5520K000BERE70-ND
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 20 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C0598 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 20 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C0598
Cmf55, 20 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C0598
CMF55, 20 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 20 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5520K000BERE70 CMF5520K000BERE70-ND 41C0598
Product Name RES 20K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 20 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers