Vishay Intertechnology, Inc. RES 20K OHM 1/2W 0.1% AXIAL CMF5520K000BERE

Description
RES 20Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/2W 0.1% AXIAL - CMF5520K000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/2W 0.1% AXIAL
CMF5520K000BERE
RES 20K OHM 1/2W 0.1% AXIAL CMF5520K000BERE
RES 20Kohm 1/2W 0.1% AXIAL

RES 20Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5520K000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5520K000BERE-ND
Through Hole Resistors CMF5520K000BERE-ND
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5520K000BERE CMF5520K000BERE-ND
Product Name RES 20K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details