Vishay Precision Group 0.5W Resistor CMF5520K000BEEK

Description
20kR Metal Film Resistor, 0.5W, 0.1%, 25ppm, Axial Product overview: CMF5520K000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520K000BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20kR Metal Film Resistor, 0.5W, 0.1%, 25ppm, Axial Product overview: CMF5520K000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520K000BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Resistor - 53-CMF5520K000BEEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
53-CMF5520K000BEEK
0.5W Resistor 53-CMF5520K000BEEK
20kR Metal Film Resistor, 0.5W, 0.1%, 25ppm, Axial Product overview: CMF5520K000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520K000BEEK can be used for catalog matching and distributor lookup.

20kR Metal Film Resistor, 0.5W, 0.1%, 25ppm, Axial Product overview: CMF5520K000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5520K000BEEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20.0K OHM 1/2W .1% AXIAL - CMF5520K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/2W .1% AXIAL
CMF5520K000BEEK
RES 20.0K OHM 1/2W .1% AXIAL CMF5520K000BEEK
RES 20.0Kohm 1/2W .1% AXIAL

RES 20.0Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF20.0KHE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20.0KHE-ND
Through Hole Resistors CMF20.0KHE-ND
20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF5520K000BEEK CMF5520K000BEEK CMF20.0KHE-ND
Product Name 0.5W Resistor RES 20.0K OHM 1/2W .1% AXIAL Through Hole Resistors
Technology / Construction METAL FILM MetalFilm
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details