Vishay Intertechnology, Inc. Through Hole Resistors CMF55208K00BEEB

Description
208 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
208 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55208K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55208K00BEEB-ND
Through Hole Resistors CMF55208K00BEEB-ND
208 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

208 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 208K OHM 1/2W 0.1% AXIAL - CMF55208K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 208K OHM 1/2W 0.1% AXIAL
CMF55208K00BEEB
RES 208K OHM 1/2W 0.1% AXIAL CMF55208K00BEEB
RES 208Kohm 1/2W 0.1% AXIAL

RES 208Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 208K .1% T-9 Eb E3 Vishay - 68P3913 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 208K .1% T-9 Eb E3 Vishay
68P3913
Cmf-55 208K .1% T-9 Eb E3 Vishay 68P3913
CMF-55 208K .1% T-9 EB e3

CMF-55 208K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55208K00BEEB-ND CMF55208K00BEEB 68P3913
Product Name Through Hole Resistors RES 208K OHM 1/2W 0.1% AXIAL Cmf-55 208K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details