Vishay Intertechnology, Inc. RES 208K OHM 1/2W 0.1% AXIAL CMF55208K00BEEA

Description
RES 208Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 208Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 208K OHM 1/2W 0.1% AXIAL - CMF55208K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 208K OHM 1/2W 0.1% AXIAL
CMF55208K00BEEA
RES 208K OHM 1/2W 0.1% AXIAL CMF55208K00BEEA
RES 208Kohm 1/2W 0.1% AXIAL

RES 208Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55208K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55208K00BEEA-ND
Through Hole Resistors CMF55208K00BEEA-ND
208 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

208 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55208K00BEEA CMF55208K00BEEA-ND
Product Name RES 208K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 208000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers