Vishay Intertechnology, Inc. Through Hole Resistors CMF55205R00FKR6

Description
205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55205R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205R00FKR6-ND
Through Hole Resistors CMF55205R00FKR6-ND
205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 205 OHM 1/2W 1% AXIAL - CMF55205R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/2W 1% AXIAL
CMF55205R00FKR6
RES 205 OHM 1/2W 1% AXIAL CMF55205R00FKR6
RES 205ohm 1/2W 1% AXIAL

RES 205ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0885
Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0885
Resistor,Metal Film,205Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,205Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205R00FKR6-ND CMF55205R00FKR6 41C0885
Product Name Through Hole Resistors RES 205 OHM 1/2W 1% AXIAL Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details