Vishay Intertechnology, Inc. RES 205 OHM 1/2W 1% AXIAL CMF55205R00FHR6

Description
RES 205ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/2W 1% AXIAL - CMF55205R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/2W 1% AXIAL
CMF55205R00FHR6
RES 205 OHM 1/2W 1% AXIAL CMF55205R00FHR6
RES 205ohm 1/2W 1% AXIAL

RES 205ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55205R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205R00FHR6-ND
Through Hole Resistors CMF55205R00FHR6-ND
205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0876
Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0876
Resistor,Metal Film,205Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,205Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205R00FHR6 CMF55205R00FHR6-ND 41C0876
Product Name RES 205 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,205Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details