Vishay Intertechnology, Inc. RES 205 OHM 1/2W 1% AXIAL CMF55205R00FHEK

Description
RES 205ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/2W 1% AXIAL - CMF55205R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/2W 1% AXIAL
CMF55205R00FHEK
RES 205 OHM 1/2W 1% AXIAL CMF55205R00FHEK
RES 205ohm 1/2W 1% AXIAL

RES 205ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55205R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205R00FHEK-ND
Through Hole Resistors CMF55205R00FHEK-ND
205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 205 1% T-2 Ek E3 Vishay - 68P3908 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 205 1% T-2 Ek E3 Vishay
68P3908
Cmf-55 205 1% T-2 Ek E3 Vishay 68P3908
CMF-55 205 1% T-2 EK e3

CMF-55 205 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205R00FHEK CMF55205R00FHEK-ND 68P3908
Product Name RES 205 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 205 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details