Vishay Intertechnology, Inc. RES 205 OHM 1/2W 1% AXIAL CMF55205R00FHEA70

Description
RES 205ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/2W 1% AXIAL - CMF55205R00FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/2W 1% AXIAL
CMF55205R00FHEA70
RES 205 OHM 1/2W 1% AXIAL CMF55205R00FHEA70
RES 205ohm 1/2W 1% AXIAL

RES 205ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55205R00FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205R00FHEA70-ND
Through Hole Resistors CMF55205R00FHEA70-ND
205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 205 1% T-2 Ea E3 Vishay - 68P3905 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 205 1% T-2 Ea E3 Vishay
68P3905
Cmf-55-70 205 1% T-2 Ea E3 Vishay 68P3905
CMF-55-70 205 1% T-2 EA e3

CMF-55-70 205 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205R00FHEA70 CMF55205R00FHEA70-ND 68P3905
Product Name RES 205 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 205 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details