Vishay Intertechnology, Inc. Through Hole Resistors CMF55205K50BEBF

Description
205.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
205.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55205K50BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205K50BEBF-ND
Through Hole Resistors CMF55205K50BEBF-ND
205.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 205.5K OHM 1/2W 0.1% AXIAL - CMF55205K50BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205.5K OHM 1/2W 0.1% AXIAL
CMF55205K50BEBF
RES 205.5K OHM 1/2W 0.1% AXIAL CMF55205K50BEBF
RES 205.5Kohm 1/2W 0.1% AXIAL

RES 205.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 205.5K .1% T-9 B14 Vishay - 68P3901 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 205.5K .1% T-9 B14 Vishay
68P3901
Cmf-55 205.5K .1% T-9 B14 Vishay 68P3901
CMF-55 205.5K .1% T-9 B14

CMF-55 205.5K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205K50BEBF-ND CMF55205K50BEBF 68P3901
Product Name Through Hole Resistors RES 205.5K OHM 1/2W 0.1% AXIAL Cmf-55 205.5K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details