Vishay Intertechnology, Inc. Metal Film Resistors - CMF55205K00FHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55205K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55205K00FHR6
Metal Film Resistors - CMF55205K00FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55205K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205K00FHR6-ND
Through Hole Resistors CMF55205K00FHR6-ND
205 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,2.05Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0866 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,2.05Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0866
Res,metal Film,2.05Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0866
RES,Metal Film,2.05MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,2.05MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205K00FHR6 CMF55205K00FHR6-ND 41C0866
Product Name Metal Film Resistors - Through Hole Resistors Res,metal Film,2.05Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details