Vishay Intertechnology, Inc. Metal Film Resistors - CMF55205K00FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 205Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 205Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55205K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55205K00FHEK
Metal Film Resistors - CMF55205K00FHEK
Metal Film Resistors - Through Hole 1/4watt 205Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 205Kohms 1%

Supplier's Site
Through Hole Resistors - CMF55205K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55205K00FHEK-ND
Through Hole Resistors CMF55205K00FHEK-ND
205 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

205 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 205K 1% T-2 Ek E3 Vishay - 68P3888 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 205K 1% T-2 Ek E3 Vishay
68P3888
Cmf-55 205K 1% T-2 Ek E3 Vishay 68P3888
CMF-55 205K 1% T-2 EK e3

CMF-55 205K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55205K00FHEK CMF55205K00FHEK-ND 68P3888
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 205K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 205000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details