Vishay Intertechnology, Inc. RES 203K OHM 1/2W 0.1% AXIAL CMF55203K00BEEB

Description
RES 203Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 203Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 203K OHM 1/2W 0.1% AXIAL - CMF55203K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 203K OHM 1/2W 0.1% AXIAL
CMF55203K00BEEB
RES 203K OHM 1/2W 0.1% AXIAL CMF55203K00BEEB
RES 203Kohm 1/2W 0.1% AXIAL

RES 203Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55203K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55203K00BEEB-ND
Through Hole Resistors CMF55203K00BEEB-ND
203 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

203 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 203K .1% T-9 Eb E3 Vishay - 68P3877 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 203K .1% T-9 Eb E3 Vishay
68P3877
Cmf-55 203K .1% T-9 Eb E3 Vishay 68P3877
CMF-55 203K .1% T-9 EB e3

CMF-55 203K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55203K00BEEB CMF55203K00BEEB-ND 68P3877
Product Name RES 203K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 203K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 203000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers