Vishay Intertechnology, Inc. Through Hole Resistors CMF55200R00JNEA

Description
200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55200R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00JNEA-ND
Through Hole Resistors CMF55200R00JNEA-ND
200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200 OHM 1/2W 5% AXIAL - CMF55200R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 5% AXIAL
CMF55200R00JNEA
RES 200 OHM 1/2W 5% AXIAL CMF55200R00JNEA
RES 200ohm 1/2W 5% AXIAL

RES 200ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 200 5% T-00 Ea E3 Vishay - 68P3871 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 200 5% T-00 Ea E3 Vishay
68P3871
Cmf-55 200 5% T-00 Ea E3 Vishay 68P3871
CMF-55 200 5% T-00 EA e3

CMF-55 200 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00JNEA-ND CMF55200R00JNEA 68P3871
Product Name Through Hole Resistors RES 200 OHM 1/2W 5% AXIAL Cmf-55 200 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers