Vishay Intertechnology, Inc. RES 200 OHM 1/2W 5% AXIAL CMF55200R00JKRE39

Description
RES 200ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 5% AXIAL - CMF55200R00JKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 5% AXIAL
CMF55200R00JKRE39
RES 200 OHM 1/2W 5% AXIAL CMF55200R00JKRE39
RES 200ohm 1/2W 5% AXIAL

RES 200ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00JKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00JKRE39-ND
Through Hole Resistors CMF55200R00JKRE39-ND
200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 200 Ohm, +/5 Percent, 100 Ppm Vishay - 41C0829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 200 Ohm, +/5 Percent, 100 Ppm Vishay
41C0829
Cmf55, 200 Ohm, +/5 Percent, 100 Ppm Vishay 41C0829
CMF55, 200 Ohm, +/- 5 Percent, 100 ppm

CMF55, 200 Ohm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00JKRE39 CMF55200R00JKRE39-ND 41C0829
Product Name RES 200 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf55, 200 Ohm, +/5 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details