Vishay Intertechnology, Inc. Metal Film Resistors - CMF55200R00JKEB39

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55200R00JKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55200R00JKEB39
Metal Film Resistors - CMF55200R00JKEB39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55200R00JKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00JKEB39-ND
Through Hole Resistors CMF55200R00JKEB39-ND
200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 200 5% T-1 Eb E3 Vishay - 68P3869 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 200 5% T-1 Eb E3 Vishay
68P3869
Cmf-55-39 200 5% T-1 Eb E3 Vishay 68P3869
CMF-55-39 200 5% T-1 EB e3

CMF-55-39 200 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00JKEB39 CMF55200R00JKEB39-ND 68P3869
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-39 200 5% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers