Vishay Intertechnology, Inc. RES 200 OHM 1/2W 2% AXIAL CMF55200R00GKEA

Description
RES 200ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 2% AXIAL - CMF55200R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 2% AXIAL
CMF55200R00GKEA
RES 200 OHM 1/2W 2% AXIAL CMF55200R00GKEA
RES 200ohm 1/2W 2% AXIAL

RES 200ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00GKEA-ND
Through Hole Resistors CMF55200R00GKEA-ND
200 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 200 2% T-1 Ea E3 Vishay - 68P3866 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 200 2% T-1 Ea E3 Vishay
68P3866
Cmf-55 200 2% T-1 Ea E3 Vishay 68P3866
CMF-55 200 2% T-1 EA e3

CMF-55 200 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00GKEA CMF55200R00GKEA-ND 68P3866
Product Name RES 200 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 200 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details