Vishay Intertechnology, Inc. RES 200 OHM 1/2W 1% AXIAL CMF55200R00FKRE70

Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 1% AXIAL - CMF55200R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 1% AXIAL
CMF55200R00FKRE70
RES 200 OHM 1/2W 1% AXIAL CMF55200R00FKRE70
RES 200ohm 1/2W 1% AXIAL

RES 200ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00FKRE70-ND
Through Hole Resistors CMF55200R00FKRE70-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 200 1% T-1 R36 Vishay - 68P3859 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 200 1% T-1 R36 Vishay
68P3859
Cmf-55-70 200 1% T-1 R36 Vishay 68P3859
CMF-55-70 200 1% T-1 R36

CMF-55-70 200 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00FKRE70 CMF55200R00FKRE70-ND 68P3859
Product Name RES 200 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 200 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details