Vishay Intertechnology, Inc. RES 200 OHM 1/2W 1% AXIAL CMF55200R00FKRE

Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 1% AXIAL - CMF55200R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 1% AXIAL
CMF55200R00FKRE
RES 200 OHM 1/2W 1% AXIAL CMF55200R00FKRE
RES 200ohm 1/2W 1% AXIAL

RES 200ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00FKRE-ND
Through Hole Resistors CMF55200R00FKRE-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0822
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0822
Resistor,Metal Film,200Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,200Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00FKRE CMF55200R00FKRE-ND 41C0822
Product Name RES 200 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details