VISHAY PRECISION GROUP
CMF55200R00FKR8 -- CMF-55 200 1% T-1 RE8 VISHAY
Vishay Precision Group
Cmf-55 200 1% T-1 Re8 Vishay
CMF55200R00FKR8
Description
CMF-55 200 1% T-1 RE8
Description
CMF-55 200 1% T-1 RE8
Suppliers
Cmf-55 200 1% T-1 Re8 Vishay
68P3863
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P3863 |
|
Product Name
|
Cmf-55 200 1% T-1 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2490 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details