VISHAY PRECISION GROUP
CMF55200R00FKR770 -- CMF-55-70 200 1% T-1 RE7 VISHAY
Vishay Precision Group
Cmf-55-70 200 1% T-1 Re7 Vishay
CMF55200R00FKR770
Description
CMF-55-70 200 1% T-1 RE7
Description
CMF-55-70 200 1% T-1 RE7
Suppliers
Cmf-55-70 200 1% T-1 Re7 Vishay
68P3862
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P3862 |
|
Product Name
|
Cmf-55-70 200 1% T-1 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
470 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 170 C (-67 to 338 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details