Vishay Intertechnology, Inc. Through Hole Resistors CMF55200R00FKR639

Description
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55200R00FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00FKR639-ND
Through Hole Resistors CMF55200R00FKR639-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200 OHM 1/2W 1% AXIAL - CMF55200R00FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 1% AXIAL
CMF55200R00FKR639
RES 200 OHM 1/2W 1% AXIAL CMF55200R00FKR639
RES 200ohm 1/2W 1% AXIAL

RES 200ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,200Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0824
Resistor,metal Film,200Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0824
Resistor,Metal Film,200Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,200Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00FKR639-ND CMF55200R00FKR639 41C0824
Product Name Through Hole Resistors RES 200 OHM 1/2W 1% AXIAL Resistor,metal Film,200Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers