Vishay Precision Group Metal Film Resistors - CMF55200R00FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 200ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 200ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55200R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55200R00FHEK
Metal Film Resistors - CMF55200R00FHEK
Metal Film Resistors - Through Hole 1/4watt 200ohms 1%

Metal Film Resistors - Through Hole 1/4watt 200ohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF55200R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55200R00FHEK-ND
Through Hole Resistors 541-CMF55200R00FHEK-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 200 Ohm 0.5W Resistor - 53-CMF55200R00FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 200 Ohm 0.5W Resistor
53-CMF55200R00FHEK
Through-Hole 200 Ohm 0.5W Resistor 53-CMF55200R00FHEK
200 Ohm 1% Metal Film Resistor, 0.5W, Through Hole, Axial Product overview: CMF55200R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 200 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55200R00FHEK can be used for catalog matching and distributor lookup.

200 Ohm 1% Metal Film Resistor, 0.5W, Through Hole, Axial Product overview: CMF55200R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 200 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55200R00FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 200 1% T-2 Ek E3 Vishay - 68P3852 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 200 1% T-2 Ek E3 Vishay
68P3852
Cmf-55 200 1% T-2 Ek E3 Vishay 68P3852
CMF-55 200 1% T-2 EK e3

CMF-55 200 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55200R00FHEK 541-CMF55200R00FHEK-ND 53-CMF55200R00FHEK 68P3852
Product Name Metal Film Resistors - Through Hole Resistors Through-Hole 200 Ohm 0.5W Resistor Cmf-55 200 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm METAL FILM
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details