Vishay Precision Group RES 200 OHM 1/2W 1% AXIAL CMF55200R00FHEB

Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 1% AXIAL - CMF55200R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 1% AXIAL
CMF55200R00FHEB
RES 200 OHM 1/2W 1% AXIAL CMF55200R00FHEB
RES 200ohm 1/2W 1% AXIAL

RES 200ohm 1/2W 1% AXIAL

Supplier's Site
200 Ohm 500mW Resistor - 53-CMF55200R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 Ohm 500mW Resistor
53-CMF55200R00FHEB
200 Ohm 500mW Resistor 53-CMF55200R00FHEB
200 Ohm 1% 500mW Metal Film Resistor, Through-Hole Product overview: CMF55200R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 500mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55200R00FHEB can be used for catalog matching and distributor lookup.

200 Ohm 1% 500mW Metal Film Resistor, Through-Hole Product overview: CMF55200R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 Ohm, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 500mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55200R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF200HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF200HFCT-ND
Through Hole Resistors CMF200HFCT-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF200HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF200HFTR-ND
Through Hole Resistors CMF200HFTR-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 31357128 - Radwell International
Willingboro, NJ, United States
Resistor
31357128
Resistor 31357128
METAL FILM RESISTOR, 200 OHM, 500MW, 1%; RESISTANCE:200OHM; PRODUCT RANGE:CMF SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE: 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:250V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 200 OHM, 500MW, 1%; RESISTANCE:200OHM; PRODUCT RANGE:CMF SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE: 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:250V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay - 03M4346 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay
03M4346
Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay 03M4346
METAL FILM RESISTOR, 200 OHM, 500mW, 1%; Resistance:200ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 500mW, 1%; Resistance:200ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 200 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 200 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8134
Resistor, Metal Film, 200 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8134
RESISTOR, METAL FILM, 200 OHM, 500 MW, 1%, FULL REEL; Resistance:200ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 200 OHM, 500 MW, 1%, FULL REEL; Resistance:200ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CMF55200R00FHEB 53-CMF55200R00FHEB CMF200HFCT-ND 31357128 03M4346 83R8134
Product Name RES 200 OHM 1/2W 1% AXIAL 200 Ohm 500mW Resistor Through Hole Resistors Resistor Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay Resistor, Metal Film, 200 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers