Vishay Intertechnology, Inc. RES 200 OHM 1/2W 1% AXIAL CMF55200R00FHEA

Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 1% AXIAL - CMF55200R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 1% AXIAL
CMF55200R00FHEA
RES 200 OHM 1/2W 1% AXIAL CMF55200R00FHEA
RES 200ohm 1/2W 1% AXIAL

RES 200ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00FHEA-ND
Through Hole Resistors CMF55200R00FHEA-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55200R00FHEA CMF55200R00FHEA-ND
Product Name RES 200 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details