Vishay Intertechnology, Inc. Through Hole Resistors CMF55200R00FHBF

Description
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55200R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00FHBF-ND
Through Hole Resistors CMF55200R00FHBF-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,200,1%,50PPM,BULK - CMF55200R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,200,1%,50PPM,BULK
CMF55200R00FHBF
METAL FILM,1/8W,200,1%,50PPM,BULK CMF55200R00FHBF
METAL FILM,1/8W,200,1%,50P PM,BULK

METAL FILM,1/8W,200,1%,50PPM,BULK

Supplier's Site
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0816 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C0816
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C0816
Resistor,Metal Film,200Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,200Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00FHBF-ND CMF55200R00FHBF 41C0816
Product Name Through Hole Resistors METAL FILM,1/8W,200,1%,50PPM,BULK Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details