Vishay Precision Group Metal Film Resistors - CMF55200R00FEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55200R00FEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55200R00FEWF
Metal Film Resistors - CMF55200R00FEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 200 Ohm, +/1 Percent, 25 Ppm Vishay - 41C0815 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 200 Ohm, +/1 Percent, 25 Ppm Vishay
41C0815
Cmf55, 200 Ohm, +/1 Percent, 25 Ppm Vishay 41C0815
CMF55, 200 Ohm, +/- 1 Percent, 25 ppm

CMF55, 200 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55200R00FEWF 41C0815
Product Name Metal Film Resistors - Cmf55, 200 Ohm, +/1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details