Vishay Intertechnology, Inc. Through Hole Resistors CMF55200R00FEBF

Description
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55200R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00FEBF-ND
Through Hole Resistors CMF55200R00FEBF-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200 OHM 1/2W 1% AXIAL - CMF55200R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 1% AXIAL
CMF55200R00FEBF
RES 200 OHM 1/2W 1% AXIAL CMF55200R00FEBF
RES 200ohm 1/2W 1% AXIAL

RES 200ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C0810
Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C0810
Resistor,Metal Film,200Ohms,250WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,200Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00FEBF-ND CMF55200R00FEBF 41C0810
Product Name Through Hole Resistors RES 200 OHM 1/2W 1% AXIAL Resistor,metal Film,200Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details