Vishay Intertechnology, Inc. RES 200 OHM 1/2W 0.5% AXIAL CMF55200R00DHR6

Description
RES 200ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 0.5% AXIAL - CMF55200R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 0.5% AXIAL
CMF55200R00DHR6
RES 200 OHM 1/2W 0.5% AXIAL CMF55200R00DHR6
RES 200ohm 1/2W 0.5% AXIAL

RES 200ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00DHR6-ND
Through Hole Resistors CMF55200R00DHR6-ND
200 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0806
Resistor,metal Film,200Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0806
Resistor,Metal Film,200Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,200Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00DHR6 CMF55200R00DHR6-ND 41C0806
Product Name RES 200 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,200Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details