Vishay Intertechnology, Inc. RES 200 OHM 1/2W 0.5% AXIAL CMF55200R00DHEK

Description
RES 200ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 0.5% AXIAL - CMF55200R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 0.5% AXIAL
CMF55200R00DHEK
RES 200 OHM 1/2W 0.5% AXIAL CMF55200R00DHEK
RES 200ohm 1/2W 0.5% AXIAL

RES 200ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00DHEK-ND
Through Hole Resistors CMF55200R00DHEK-ND
200 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 200 .5% T-2 Ek E3 Vishay - 68P3849 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 200 .5% T-2 Ek E3 Vishay
68P3849
Cmf-55 200 .5% T-2 Ek E3 Vishay 68P3849
CMF-55 200 .5% T-2 EK e3

CMF-55 200 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00DHEK CMF55200R00DHEK-ND 68P3849
Product Name RES 200 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 200 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details