Vishay Intertechnology, Inc. RES 200 OHM 1/2W 0.1% AXIAL CMF55200R00BER6

Description
RES 200ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 0.1% AXIAL - CMF55200R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 0.1% AXIAL
CMF55200R00BER6
RES 200 OHM 1/2W 0.1% AXIAL CMF55200R00BER6
RES 200ohm 1/2W 0.1% AXIAL

RES 200ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00BER6-ND
Through Hole Resistors CMF55200R00BER6-ND
200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C0796
Resistor,metal Film,200Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C0796
Resistor,Metal Film,200Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,200Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00BER6 CMF55200R00BER6-ND 41C0796
Product Name RES 200 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,200Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers