Vishay Intertechnology, Inc. RES 200 OHM 1/2W 0.1% AXIAL CMF55200R00BEEB

Description
RES 200ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 0.1% AXIAL - CMF55200R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 0.1% AXIAL
CMF55200R00BEEB
RES 200 OHM 1/2W 0.1% AXIAL CMF55200R00BEEB
RES 200ohm 1/2W 0.1% AXIAL

RES 200ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200R00BEEB-ND
Through Hole Resistors CMF55200R00BEEB-ND
200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 200 .1% T-9 Eb E3 Vishay - 68P3839 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 200 .1% T-9 Eb E3 Vishay
68P3839
Cmf-55 200 .1% T-9 Eb E3 Vishay 68P3839
CMF-55 200 .1% T-9 EB e3

CMF-55 200 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200R00BEEB CMF55200R00BEEB-ND 68P3839
Product Name RES 200 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 200 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details