VISHAY PRECISION GROUP
CMF55200K00JKKA -- CMF-55 200K 5% T-1 K36 VISHAY
Vishay Precision Group
Cmf-55 200K 5% T-1 K36 Vishay
CMF55200K00JKKA
Description
CMF-55 200K 5% T-1 K36
Description
CMF-55 200K 5% T-1 K36
Suppliers
Cmf-55 200K 5% T-1 K36 Vishay
68P3836
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P3836 |
|
Product Name
|
Cmf-55 200K 5% T-1 K36 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2260 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details