Vishay Intertechnology, Inc. RES 200K OHM 1/2W 1% AXIAL CMF55200K00FLEK

Description
RES 200Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 1% AXIAL - CMF55200K00FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 1% AXIAL
CMF55200K00FLEK
RES 200K OHM 1/2W 1% AXIAL CMF55200K00FLEK
RES 200Kohm 1/2W 1% AXIAL

RES 200Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200K00FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00FLEK-ND
Through Hole Resistors CMF55200K00FLEK-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 200K 1% T-0 Ek E3 Vishay - 48P6283 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 200K 1% T-0 Ek E3 Vishay
48P6283
Cmf-55 200K 1% T-0 Ek E3 Vishay 48P6283
CMF-55 200K 1% T-0 EK e3

CMF-55 200K 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00FLEK CMF55200K00FLEK-ND 48P6283
Product Name RES 200K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 200K 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers