Vishay Intertechnology, Inc. RES 200K OHM 1/2W 1% AXIAL CMF55200K00FKEA70

Description
RES 200Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 1% AXIAL - CMF55200K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 1% AXIAL
CMF55200K00FKEA70
RES 200K OHM 1/2W 1% AXIAL CMF55200K00FKEA70
RES 200Kohm 1/2W 1% AXIAL

RES 200Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00FKEA70-ND
Through Hole Resistors CMF55200K00FKEA70-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 200K 1% T-1 Ea E3 Vishay - 68P3825 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 200K 1% T-1 Ea E3 Vishay
68P3825
Cmf-55-70 200K 1% T-1 Ea E3 Vishay 68P3825
CMF-55-70 200K 1% T-1 EA e3

CMF-55-70 200K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00FKEA70 CMF55200K00FKEA70-ND 68P3825
Product Name RES 200K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 200K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details