Vishay Precision Group 0.5W 250V Resistor CMF55200K00FHEB

Description
200kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF55200K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55200K00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF55200K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55200K00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250V Resistor - 53-CMF55200K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF55200K00FHEB
0.5W 250V Resistor 53-CMF55200K00FHEB
200kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF55200K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55200K00FHEB can be used for catalog matching and distributor lookup.

200kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF55200K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55200K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF200KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF200KHFTR-ND
Through Hole Resistors CMF200KHFTR-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF200KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF200KHFCT-ND
Through Hole Resistors CMF200KHFCT-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF55200K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55200K00FHEB
Vishay/DaleMetal Film Resistors - CMF55200K00FHEB
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200Kohms 1%

Supplier's Site
Resistor, Metal Film, 200 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8133 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 200 Kohm, 500 Mw, 1%; Resistance Vishay
83R8133
Resistor, Metal Film, 200 Kohm, 500 Mw, 1%; Resistance Vishay 83R8133
RESISTOR, METAL FILM, 200 KOHM, 500 MW, 1%; Resistance:200kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 200 KOHM, 500 MW, 1%; Resistance:200kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay - 31P7333 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay
31P7333
Metal Film Resistor, 200Kohm, 500Mw, 1%; Resistance Vishay 31P7333
METAL FILM RESISTOR, 200KOHM, 500mW, 1%; Resistance:200kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 500mW, 1%; Resistance:200kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF55200K00FHEB CMF200KHFTR-ND CMF55200K00FHEB 83R8133
Product Name 0.5W 250V Resistor Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor, Metal Film, 200 Kohm, 500 Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details