Vishay Intertechnology, Inc. Through Hole Resistors CMF55200K00FHBF

Description
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55200K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00FHBF-ND
Through Hole Resistors CMF55200K00FHBF-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55200K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55200K00FHBF
Metal Film Resistors - CMF55200K00FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 200 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay - 41C0782 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 200 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay
41C0782
Cmf55, 200 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay 41C0782
CMF55, 200 kOhm, +/- 1 Percent, 50 ppm RoHS Compliant: No

CMF55, 200 kOhm, +/- 1 Percent, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00FHBF-ND CMF55200K00FHBF 41C0782
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 200 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers