Vishay Intertechnology, Inc. RES 200K OHM 1/2W 1% AXIAL CMF55200K00FEBF

Description
RES 200Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 1% AXIAL - CMF55200K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 1% AXIAL
CMF55200K00FEBF
RES 200K OHM 1/2W 1% AXIAL CMF55200K00FEBF
RES 200Kohm 1/2W 1% AXIAL

RES 200Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00FEBF-ND
Through Hole Resistors CMF55200K00FEBF-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C0776
Resistor,metal Film,2Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C0776
Resistor,Metal Film,2MOhms,250WV,1+ /-% Tol,-25,25ppm-TC

Resistor,Metal Film,2MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00FEBF CMF55200K00FEBF-ND 41C0776
Product Name RES 200K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details