Vishay Intertechnology, Inc. RES 200K OHM 1/2W 0.5% AXIAL CMF55200K00DHRE

Description
RES 200Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 0.5% AXIAL - CMF55200K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 0.5% AXIAL
CMF55200K00DHRE
RES 200K OHM 1/2W 0.5% AXIAL CMF55200K00DHRE
RES 200Kohm 1/2W 0.5% AXIAL

RES 200Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00DHRE-ND
Through Hole Resistors CMF55200K00DHRE-ND
200 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0771
Resistor,metal Film,200Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0771
Resistor,Metal Film,200KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,200KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00DHRE CMF55200K00DHRE-ND 41C0771
Product Name RES 200K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,200Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers