Vishay Intertechnology, Inc. Through Hole Resistors CMF55200K00DHBF

Description
200 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55200K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00DHBF-ND
Through Hole Resistors CMF55200K00DHBF-ND
200 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200K OHM 1/2W 0.5% AXIAL - CMF55200K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 0.5% AXIAL
CMF55200K00DHBF
RES 200K OHM 1/2W 0.5% AXIAL CMF55200K00DHBF
RES 200Kohm 1/2W 0.5% AXIAL

RES 200Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,200Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0770 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0770
Resistor,metal Film,200Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0770
Resistor,Metal Film,200KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,200KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00DHBF-ND CMF55200K00DHBF 41C0770
Product Name Through Hole Resistors RES 200K OHM 1/2W 0.5% AXIAL Resistor,metal Film,200Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details