Vishay Intertechnology, Inc. RES 200K OHM 1/2W 0.25% AXIAL CMF55200K00CEEB

Description
RES 200Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 0.25% AXIAL - CMF55200K00CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 0.25% AXIAL
CMF55200K00CEEB
RES 200K OHM 1/2W 0.25% AXIAL CMF55200K00CEEB
RES 200Kohm 1/2W 0.25% AXIAL

RES 200Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200K00CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00CEEB-ND
Through Hole Resistors CMF55200K00CEEB-ND
200 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 200K .25% T-9 Eb E3 Vishay - 68P3816 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 200K .25% T-9 Eb E3 Vishay
68P3816
Cmf-55 200K .25% T-9 Eb E3 Vishay 68P3816
CMF-55 200K .25% T-9 EB e3

CMF-55 200K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00CEEB CMF55200K00CEEB-ND 68P3816
Product Name RES 200K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 200K .25% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers