Vishay Intertechnology, Inc. RES 200K OHM 1/2W 0.25% AXIAL CMF55200K00CEBF

Description
RES 200Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 0.25% AXIAL - CMF55200K00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 0.25% AXIAL
CMF55200K00CEBF
RES 200K OHM 1/2W 0.25% AXIAL CMF55200K00CEBF
RES 200Kohm 1/2W 0.25% AXIAL

RES 200Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200K00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00CEBF-ND
Through Hole Resistors CMF55200K00CEBF-ND
200 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C0765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C0765
Resistor,metal Film,2Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C0765
Resistor,Metal Film,2MOhms,250WV,.2 5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2MOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00CEBF CMF55200K00CEBF-ND 41C0765
Product Name RES 200K OHM 1/2W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,2Mohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details