Vishay Intertechnology, Inc. RES 200K OHM 1/2W 0.1% AXIAL CMF55200K00BHRE70

Description
RES 200Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 0.1% AXIAL - CMF55200K00BHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 0.1% AXIAL
CMF55200K00BHRE70
RES 200K OHM 1/2W 0.1% AXIAL CMF55200K00BHRE70
RES 200Kohm 1/2W 0.1% AXIAL

RES 200Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200K00BHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00BHRE70-ND
Through Hole Resistors CMF55200K00BHRE70-ND
200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 200 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C0756 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 200 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C0756
Cmf55, 200 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C0756
CMF55, 200 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 200 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00BHRE70 CMF55200K00BHRE70-ND 41C0756
Product Name RES 200K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 200 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details