Manufacturer: KTMicro
Category: Audio Products
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance (+ or -): 0.5nH
Power (Watts): 30 W
Composition: Metal Foil, Thin Film
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |