Vishay Intertechnology, Inc. Through Hole Resistors CMF551R9600FKBF

Description
1.96 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.96 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R9600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R9600FKBF-ND
Through Hole Resistors CMF551R9600FKBF-ND
1.96 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.96 OHM 1/2W 1% AXIAL - CMF551R9600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 1/2W 1% AXIAL
CMF551R9600FKBF
RES 1.96 OHM 1/2W 1% AXIAL CMF551R9600FKBF
RES 1.96ohm 1/2W 1% AXIAL

RES 1.96ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.96Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.96Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6973
Resistor,metal Film,1.96Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6973
Resistor,Metal Film,1.96Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.96Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R9600FKBF-ND CMF551R9600FKBF 40C6973
Product Name Through Hole Resistors RES 1.96 OHM 1/2W 1% AXIAL Resistor,metal Film,1.96Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.96 ohms 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details