Vishay Intertechnology, Inc. RES 1.8 OHM 1/2W 5% AXIAL CMF551R8000JKBF

Description
RES 1.8ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.8ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM 1/2W 5% AXIAL - CMF551R8000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 1/2W 5% AXIAL
CMF551R8000JKBF
RES 1.8 OHM 1/2W 5% AXIAL CMF551R8000JKBF
RES 1.8ohm 1/2W 5% AXIAL

RES 1.8ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R8000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R8000JKBF-ND
Through Hole Resistors CMF551R8000JKBF-ND
1.8 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.8 5% T-1 B14 Vishay - 67P9959 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.8 5% T-1 B14 Vishay
67P9959
Cmf-55 1.8 5% T-1 B14 Vishay 67P9959
CMF-55 1.8 5% T-1 B14

CMF-55 1.8 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R8000JKBF CMF551R8000JKBF-ND 67P9959
Product Name RES 1.8 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 1.8 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details