Vishay Intertechnology, Inc. RES 1.78 OHM 1/2W 1% AXIAL CMF551R7800FKEK

Description
RES 1.78ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78 OHM 1/2W 1% AXIAL - CMF551R7800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 1/2W 1% AXIAL
CMF551R7800FKEK
RES 1.78 OHM 1/2W 1% AXIAL CMF551R7800FKEK
RES 1.78ohm 1/2W 1% AXIAL

RES 1.78ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R7800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R7800FKEK-ND
Through Hole Resistors CMF551R7800FKEK-ND
1.78 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.78 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.78 1% T-1 Ek E3 Vishay - 67P9956 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.78 1% T-1 Ek E3 Vishay
67P9956
Cmf-55 1.78 1% T-1 Ek E3 Vishay 67P9956
CMF-55 1.78 1% T-1 EK e3

CMF-55 1.78 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R7800FKEK CMF551R7800FKEK-ND 67P9956
Product Name RES 1.78 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.78 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78 ohms 1.78 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details