Metal Film Resistors - Through Hole
1.78 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,1.78Ohms,250WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551R7800FKBF | CMF551R7800FKBF-ND | 40C6970 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,1.78Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 1.78 ohms |